NEN-ISO 2433

Acceptance conditions for external cylindrical grinding machines with a movable table - Testing of accuracy

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
ICS Code (Grinding and polishing machines): 25.080.50
scope:

Describes, with reference to ISO/R 230, both geometrical and practical tests on general purpose and normal accuracy external cylindrical grinding machines with a movable table of which the swing diameter does not exceed 800 mm (32 in) and the distance between centres, 4000 mm (160 in), and also gives the corresponding permissible deviations which apply. It deals with the verification of accuracy of the machine. It does not apply to testing the running of the machine (vibrations, abnormal noises, stick-slip motion of components, etc.) or to its characteristics (speed, feeds, etc.) which should generally be checked before testing accuracy.

Document History

February 1, 2000
Machine tools - Test conditions for external cylindrical and universal grinding machines with a movable table - Testing of the accuracy
Describes, with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests and tests for accuracy and repeatability of positioning axes on general purpose and normal-accuracy external...
NEN-ISO 2433
June 1, 1997
Acceptance conditions for external cylindrical grinding machines with a movable table - Testing of accuracy
Describes, with reference to ISO/R 230, both geometrical and practical tests on general purpose and normal accuracy external cylindrical grinding machines with a movable table of which the swing...
Advertisement