NEN-ISO 2923

Acoustics - Measurement of noise on board vessels

inactive
Organization: NEN
Publication Date: 1 January 1990
Status: inactive
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (General standards related to shipbuilding and marine structures): 47.020.01
scope:

This International Standard specifies the conditions for obtaining reproducible and comparable measurements of the noise level and the noise spectrum on board vessels. The results maybe used, for example, to compare various vessels; to characterize the acoustic comfort on board these vessels; to orient a program of more elaborate measurements for the purposes of studying noise reduction procedures.

Document History

July 1, 1997
Acoustics - Measurement of noise on board vessels
A description is not available for this item.
February 1, 1997
Acoustics - Measurement of noise on board vessels
Specifies techniques and conditions for the measurement of noise on board vessels, both inland and seagoing, in order to obtain reproducible and comparable measurements. The results may be used, for...
NEN-ISO 2923
January 1, 1990
Acoustics - Measurement of noise on board vessels
This International Standard specifies the conditions for obtaining reproducible and comparable measurements of the noise level and the noise spectrum on board vessels. The results maybe used, for...
Advertisement