NEN-ISO 2923

Acoustics - Measurement of noise on board vessels

active
Organization: NEN
Publication Date: 1 February 1997
Status: active
Page Count: 14
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (General standards related to shipbuilding and marine structures): 47.020.01
scope:

Specifies techniques and conditions for the measurement of noise on board vessels, both inland and seagoing, in order to obtain reproducible and comparable measurements. The results may be used, for example, for the following: - to compare various vessels;- in delivery and acceptance tests for comparison with national or international legislation and owner's specifications;- in monitoring tests;- as a basis for further investigations and noise-abatement measures;- as a basis to assess the noise exposure and the effects of the noise to which seafarers are exposed;- to assess speech intelligibility;- to assess the audibility of acoustical alarms.

Document History

July 1, 1997
Acoustics - Measurement of noise on board vessels
A description is not available for this item.
NEN-ISO 2923
February 1, 1997
Acoustics - Measurement of noise on board vessels
Specifies techniques and conditions for the measurement of noise on board vessels, both inland and seagoing, in order to obtain reproducible and comparable measurements. The results may be used, for...
January 1, 1990
Acoustics - Measurement of noise on board vessels
This International Standard specifies the conditions for obtaining reproducible and comparable measurements of the noise level and the noise spectrum on board vessels. The results maybe used, for...

References

Advertisement