NEN-ISO 2556
Plastics film and sheeting - Determination of the gas transmission rate under atmospheric pressure - Manometric method
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1984 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This International Standard specifies a method for the determination of the gas transmission rate of plastics films and thin sheets. The limits of the values which can be measured are from 1 to 20 000 cm3)/m2).d.atm. The method can be used for measurements made either with air or with other test gases.
Document History
NEN-ISO 2556
May 1, 1984
Plastics film and sheeting - Determination of the gas transmission rate under atmospheric pressure - Manometric method
This International Standard specifies a method for the determination of the gas transmission rate of plastics films and thin sheets. The limits of the values which can be measured are from 1 to 20...