NEN-EN-ISO 2556
Plastics - Determination of gas transmission rate of films and thin sheets under atmospheric pressure - Manomatic method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2000 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This International Standard specifies a method for the determination of the gas transmission rate of plastics films and thin sheets. The limits of the values which can be measured are from 1 to 20 000 cm3)/m2).d.atm. The method can be used for measurements made either with air or with other test gases.
Document History
NEN-EN-ISO 2556
November 1, 2000
Plastics - Determination of gas transmission rate of films and thin sheets under atmospheric pressure - Manomatic method
This International Standard specifies a method for the determination of the gas transmission rate of plastics films and thin sheets. The limits of the values which can be measured are from 1 to 20...