NEN-ISO 6953-1

Pneumatic fluid power - Compressed air pressure regulators and filter-regulators - Part 1: Main characteristics to be included in literature from suppliers and product-marking requirements

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 23
ICS Code (Control components): 23.100.50
scope:

NEN-ISO 6953-1 specifies which characteristics of compressed air pressure regulators are to be included in literature from their suppliers. It also applies to filter-regulators. This part of ISO 6953 applies to - manually controlled direct operated types (with or without relieving mechanism), - manually controlled internal pilot operating types (e.g. nozzle flapper), and - external pilot operated types. In addition, it specifies the product marking requirements for pressure regulators and filter-regulators. This part of ISO 6953 is applicable to compressed air pressure regulators with a rated inlet pressure of up to 2 500 kPa (25 bar) and an outlet adjustment pressure of up to 1 600 kPa (16 bar); and to filter-regulators with rated inlet and outlet pressures of up to 1 600 kPa (16 bar), in which the major contaminants are removed by mechanical means.

Document History

NEN-ISO 6953-1
March 1, 2015
Pneumatic fluid power - Compressed air pressure regulators and filter-regulators - Part 1: Main characteristics to be included in literature from suppliers and product-marking requirements
NEN-ISO 6953-1 specifies which characteristics of compressed air pressure regulators are to be included in literature from their suppliers. It also applies to filter-regulators. This part of ISO 6953...
April 1, 2006
Pneumatic fluid power - Compressed air pressure regulators and filter-regulators - Part 1: Main characteristics to be included in literature from suppliers and product-marking requirements
A description is not available for this item.
November 1, 2000
Pneumatic fluid power - Compressed air pressure regulators and filter-regulators - Part 1: Main characteristics to be included in literature from suppliers and product-marking requirements
Specifies the characteristics of compressed air pressure regulators to be included literature from their suppliers. It also applies to filter-regulators. It also specifies the product marking...
December 1, 1995
Pneumatic fluid power - Air line pressure regulators - Part 1: Main characteristics to be included in commercial literature and specific requirements
This part specifies which characteristics of pressure regulators are to be included in the manufacturers' literature. Specifies some requirements which the regulators must meet. The dimensions are...
Advertisement