NEN-ISO 6142

Gas analysis - Preparation of calibration gas mixtures - Weighing methods

inactive
Organization: NEN
Publication Date: 1 April 1984
Status: inactive
Page Count: 1
ICS Code (Chemical analysis): 71.040.40
scope:

This International Standard specifies weighing methods for the preparation of calibraton gas mixtures for which the accuracy of the concentration of each component is better than 1%, whatever the values of the selected concentrations. It is applicable only to gaseous components which do not react between themselves or with cylinder walls, and to condensable components which are totally under the test conditions.

Document History

May 1, 2001
Gas analysis - Preparation of calibration gas mixtures - Gravimetric method
Specifies the gravimetric method for the preparation of reference gas mixtures in cylinders and is intended for the preparation of calibration gas mixtures whose target accuracy is defined a priori....
NEN-ISO 6142
April 1, 1984
Gas analysis - Preparation of calibration gas mixtures - Weighing methods
This International Standard specifies weighing methods for the preparation of calibraton gas mixtures for which the accuracy of the concentration of each component is better than 1%, whatever the...
Advertisement