NEN-ISO 6142

Gas analysis - Preparation of calibration gas mixtures - Gravimetric method

inactive, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: inactive
Page Count: 44
ICS Code (Chemical analysis): 71.040.40
scope:

Specifies the gravimetric method for the preparation of reference gas mixtures in cylinders and is intended for the preparation of calibration gas mixtures whose target accuracy is defined a priori. It is applicable only to mixtures of gaseous, or totally vaporized components which do not react with each other or with the cylinder walls. A procedure is given for the preparation strategy that is based upon preset uncertainty levels of the composition of the final mixture. Multi-component gas mixtures and multiple dilution mixtures are included in this standard and are considered to be special cases of single component weighings.

Document History

NEN-ISO 6142
May 1, 2001
Gas analysis - Preparation of calibration gas mixtures - Gravimetric method
Specifies the gravimetric method for the preparation of reference gas mixtures in cylinders and is intended for the preparation of calibration gas mixtures whose target accuracy is defined a priori....
April 1, 1984
Gas analysis - Preparation of calibration gas mixtures - Weighing methods
This International Standard specifies weighing methods for the preparation of calibraton gas mixtures for which the accuracy of the concentration of each component is better than 1%, whatever the...

References

Advertisement