NEN-EN-ISO 6142
Gas analysis - Preparation of calibration gas mixtures - Gravimetric method
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
Specifies the gravimetric method for the preparation of reference gas mixtures in cylinders and is intended for the preparation of calibration gas mixtures whose target accuracy is defined a priori. It is applicable only to mixtures of gaseous, or totally vaporized components which do not react with each other or with the cylinder walls. A procedure is given for the preparation strategy that is based upon preset uncertainty levels of the composition of the final mixture. Multi-component gas mixtures and multiple dilution mixtures are included in this standard and are considered to be special cases of single component weighings.
Document History