DSF/FprEN 60034-30
Rotating electrical machines -- Part 30: Efficiency classes of single-speed, three-phase, cage-induction motors (IE code)
| Organization: | DS |
| Status: | pending |
| Page Count: | 28 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
This part of IEC 60034 specifies efficiency classes for single-speed, three-phase, 50 Hz and 60 Hz, cage-induction motors that:
- have a rated voltage UN up to 1 000 V;
NOTE The standard also applies to motors rated for two or more voltages and/or frequencies.
- have a rated output PN between 0,75 kW and 375 kW;
- have either 2, 4 or 6 poles;
- are rated on the basis of either duty type S1 (continuous duty) or S3 (intermittent periodic duty) with a rated cyclic duration factor of 80 % or higher;
- are capable of operating direct on-line;
- are rated for operating conditions in accordance with IEC 60034-1, Clause 6.
Motors with flanges, feet and/or shafts with mechanical dimensions different from IEC 60072-1 are covered by this standard.
Geared motors and brake motors are covered by this standard although special shafts and flanges may be used in such motors.
Excluded are:
- Motors made solely for converter operation in accordance with IEC 60034-25.
- Motors completely integrated into a machine (for example pump, fan and compressor) that cannot be tested separately from the machine.
Document History