DSF/EN 60034-30/FPRAA

Rotating electrical machines - Part 30: Efficiency classes of single-speed, three-phase, cage-induction motors (IE-code)

pending
Organization: DS
Status: pending
Page Count: 4
ICS Code (Motors): 29.160.30
scope:

This part of IEC 60034 specifies efficiency classes for single-speed, three-phase, 50 Hz and 60 Hz, cage-induction motors that: - have a rated voltage UN up to 1 000 V; NOTE The standard also applies to motors rated for two or more voltages and/or frequencies. - have a rated output PN between 0,75 kW and 375 kW; - have either 2, 4 or 6 poles; - are rated on the basis of either duty type S1 (continuous duty) or S3 (intermittent periodic duty) with a rated cyclic duration factor of 80 % or higher; - are capable of operating direct on-line; - are rated for operating conditions in accordance with IEC 60034-1, Clause 6. Motors with flanges, feet and/or shafts with mechanical dimensions different from IEC 60072-1 are covered by this standard. Geared motors and brake motors are covered by this standard although special shafts and flanges may be used in such motors. Excluded are: - Motors made solely for converter operation in accordance with IEC 60034-25. - Motors completely integrated into a machine (for example pump, fan and compressor) that cannot be tested separately from the machine.

Document History

April 30, 2009
Rotating electrical machines – Part 30: Efficiency classes of single-speed, three-phase, cage-induction motors (IE-code)
This part of IEC 60034 specifies efficiency classes for single-speed, three-phase, 50 Hz and 60 Hz, cage-induction motors that: • have a rated voltage UN up to 1 000 V; NOTE – The standard also...
DSF/EN 60034-30/FPRAA
Rotating electrical machines - Part 30: Efficiency classes of single-speed, three-phase, cage-induction motors (IE-code)
This part of IEC 60034 specifies efficiency classes for single-speed, three-phase, 50 Hz and 60 Hz, cage-induction motors that: - have a rated voltage UN up to 1 000 V; NOTE The standard also applies...
Rotating electrical machines -- Part 30: Efficiency classes of single-speed, three-phase, cage-induction motors (IE code)
This part of IEC 60034 specifies efficiency classes for single-speed, three-phase, 50 Hz and 60 Hz, cage-induction motors that: - have a rated voltage UN up to 1 000 V; NOTE The standard also applies...
Advertisement