NEN - NPR-CLC-IEC/TR 61340-5-2

Electrostatics - Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 84
ICS Code (Electrical engineering in general): 29.020
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This technical report has been developed to support IEC 61340-5-1. The controls and limits referenced in this standard were developed to protect devices that are susceptible to discharges of 100 V or greater using the human body model test method. However, the general concepts are still valid for devices that are susceptible to discharges of less than 100 V.

Document History

NPR-CLC-IEC/TR 61340-5-2
May 1, 2008
Electrostatics - Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide
This technical report has been developed to support IEC 61340-5-1. The controls and limits referenced in this standard were developed to protect devices that are susceptible to discharges of 100 V or...

References

Advertisement