NEN-EN-IEC 61340-5-2/C11
Electrostatics - Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2001 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Electronic components in general): | 31.020 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
Foreword. Ad after the first paragraph: This European Standard and EN 61340-5-1 together supersede the standards of the EN 100015 series.
Document History
NEN-EN-IEC 61340-5-2/C11
September 1, 2001
Electrostatics - Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide
Foreword. Ad after the first paragraph: This European Standard and EN 61340-5-1 together supersede the standards of the EN 100015 series.
May 1, 2001
Electrostatics - Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide
Is intended to cover the protection from ESD damage of all electronic devices with voltage sensitivity of not lower than 100 V through their entire life. This is from the commencement of manufacture,...