NEN-EN-IEC 61340-5-2
Electrostatics - Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2001 |
| Status: | inactive |
| Page Count: | 124 |
| ICS Code (Electronic components in general): | 31.020 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
Is intended to cover the protection from ESD damage of all electronic devices with voltage sensitivity of not lower than 100 V through their entire life. This is from the commencement of manufacture, through product assembly, product use and possible repair until the end of the product life.
Document History
September 1, 2001
Electrostatics - Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide
Foreword. Ad after the first paragraph: This European Standard and EN 61340-5-1 together supersede the standards of the EN 100015 series.
NEN-EN-IEC 61340-5-2
May 1, 2001
Electrostatics - Part 5-2: Protection of electronic devices from electrostatic phenomena - User guide
Is intended to cover the protection from ESD damage of all electronic devices with voltage sensitivity of not lower than 100 V through their entire life. This is from the commencement of manufacture,...