NEN-EN 12312-8
Aircraft ground support equipment - Specific requirements - Part 8: Maintenance stairs and platforms
| Organization: | NEN |
| Publication Date: | 1 June 2015 |
| Status: | pending |
| Page Count: | 29 |
| ICS Code (Ground service and maintenance equipment): | 49.100 |
scope:
This European Standard specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of maintenance stairs and platforms when used as intended, including misuse reasonably foreseeable by the manufacturer, when carried out in accordance with the specifications given by the manufacturer or his authorized representative. It also takes into account some requirements recognized as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. These machines are designed to be used as aircraft ground support equipment with the intended use to serve aircraft in outdoor conditions on the apron. They may also be used indoors at hangars. The use of such equipment for operations not in conjunction with aircraft is not defined as intended use therein. Due to the good operational conditions on the apron, deviations from some clauses of EN 280 were deemed acceptable. This European Standard applies to: a) self-propelled fixed or adjustable maintenance stairs and elevating platforms; b) towable maintenance stairs and platforms equipped with powered means, e.g. for height adjustment, stabilizers, designed for aircraft maintenance purposes including access to the aircraft.
Document History