NEN-EN 12312-8

Aircraft ground support equipment - Specific requirements - Part 8: Maintenance stairs and platforms

inactive
Organization: NEN
Publication Date: 1 May 2005
Status: inactive
Page Count: 21
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of maintenance stairs and platforms when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and maintenance and handling agencies. This European Standard applies to: - self-propelled maintenance stairs and platforms; - towable maintenance stairs and platforms equipped with powered means, e.g. for height adjustment, stabilizers, designed for aircraft maintenance purposes including access to the aircraft (Examples see Annex

Document History

June 1, 2015
Aircraft ground support equipment - Specific requirements - Part 8: Maintenance stairs and platforms
This European Standard specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, the operation and the maintenance of maintenance...
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 8: Maintenance stairs and platforms
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of maintenance stairs and...
NEN-EN 12312-8
May 1, 2005
Aircraft ground support equipment - Specific requirements - Part 8: Maintenance stairs and platforms
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of maintenance stairs and...
October 1, 1997
Aircraft ground support equipment - Specific requirements - Part 8: Maintenance stairs and platforms
This European Standard specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of maintenance stairs and...

References

Advertisement