NEN-EN 12697-32

Bituminous mixtures - Test methods for hot mix asphalt - Part 32: Laboratory compaction of bituminous mixtures by vibratory compactor

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2013
Status: inactive
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard describes a test method for the preparation of bituminous test specimens using a vibratory compaction technique. The test specimens can include compaction with a vibratory slab compactor from which smaller samples can be cored if required. This European Standard is applicable to loose mixtures and cores and is used to establish a reference density for a bituminous mixture in accordance with the procedures described in prEN 13108-20, or the ease of compaction as described in EN 12697-10.

Document History

January 1, 2018
Bituminous mixtures - Test methods - Part 32: Laboratory compaction of bituminous mixtures by vibratory compactor
This document describes a test method for the preparation of bituminous test specimens using a vibratory compaction technique. This document is applicable to loose mixtures and cores and is used to...
NEN-EN 12697-32
October 1, 2013
Bituminous mixtures - Test methods for hot mix asphalt - Part 32: Laboratory compaction of bituminous mixtures by vibratory compactor
This European Standard describes a test method for the preparation of bituminous test specimens using a vibratory compaction technique. The test specimens can include compaction with a vibratory slab...
July 1, 2007
Bituminous mixtures - Test methods for hot mix asphalt - Part 32: Laboratory compaction of bituminous mixtures by vibratory compactor
This European Standard describes a test method for the preparation of bituminous test specimens using a vibratory compaction technique. This European Standard is applicable to loose mixtures and...
April 1, 2003
Bituminous mixtures - Test methods for hot mix asphalt - Part 32: Laboratory compaction of bituminous mixtures by a vibratory compactor
This European Standard describes a test method for the preparation of bituminous test specimens using a vibratory compaction technique. This European Standard is applicable to loose mixtures and...
November 1, 1997
Bituminous mixtures - Test methods for hot mix asphalt - Part 32: Laboratory compaction of bituminous mixtures by a vibratory compactor
This European Standard describes a test method for the preparation of bituminous test specimens using a vibratory compaction technique. This European Standard is applicable to loose mixtures and...
Advertisement