NEN-EN 13000

Cranes - Mobile cranes

inactive
Organization: NEN
Publication Date: 1 July 2009
Status: inactive
Page Count: 114
ICS Code (Cranes): 53.020.20
scope:

This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the exception of loader cranes (see 3.1.1 of EN 12999:2002). Examples of mobile crane types and of their major parts are given in Annexes A and B. This standard does not cover hazards related to the lifting of persons. The hazards covered by this European Standard are identified by Annex C. This document is not applicable to mobile cranes which are manufactured before the date of publication of this document by CEN.

Document History

May 1, 2014
Cranes - Mobile cranes
NEN-EN 13000:2010+A1 is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 !deleted text"....
August 1, 2013
Cranes - Mobile cranes
A description is not available for this item.
October 1, 2010
Cranes - Mobile cranes
A description is not available for this item.
February 1, 2010
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
NEN-EN 13000
July 1, 2009
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
June 1, 2004
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
June 1, 2004
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
August 1, 1997
Cranes - Safety - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...

References

Advertisement