NEN-EN 13000+A1

Cranes - Mobile cranes

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 124
ICS Code (Cranes): 53.020.20
scope:

NEN-EN 13000:2010+A1 is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 !deleted text". !Examples of mobile crane types are given in Annex A. This European Standard does not apply to: • loader cranes (see EN 12999) • off-shore cranes (see EN 13852-1) • floating cranes (see EN 13852-2) • variable reach truck (see EN 1459) • mobile self-erecting tower cranes • earth-moving machinery used for object handling (see EN 474-series). This standard does not cover hazards related to the lifting of persons.

Document History

NEN-EN 13000+A1
May 1, 2014
Cranes - Mobile cranes
NEN-EN 13000:2010+A1 is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 !deleted text"....
August 1, 2013
Cranes - Mobile cranes
A description is not available for this item.
October 1, 2010
Cranes - Mobile cranes
A description is not available for this item.
February 1, 2010
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
July 1, 2009
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
June 1, 2004
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
June 1, 2004
Cranes - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...
August 1, 1997
Cranes - Safety - Mobile cranes
This European Standard is applicable to the design, construction, installation of safety devices, information for use, maintenance and testing of mobile cranes as defined in ISO 4306-2 with the...

References

Advertisement