NEN-EN 13025-2

Packaging - Light gauge metal containers - Part 2: Non-removable head (tight head) round steel and tinplate containers with a nominal capacity of 20 000 ml, 25 000 ml and 30 000 ml

active, Most Current
Organization: NEN
Publication Date: 1 November 2005
Status: active
Page Count: 13
ICS Code (Barrels. Drums. Canisters): 55.140
scope:

Part 2 of EN 13025 specifies 20 l, 25 l and 30 l nominal capacity round cylindrical and tapered non-removable head containers with steel and tinplate thickness not exceeding 0,49 mm. Recommended dimensions related to this range of nominal filling volumes are shown in Table 1 of this European Standard.

Document History

NEN-EN 13025-2
November 1, 2005
Packaging - Light gauge metal containers - Part 2: Non-removable head (tight head) round steel and tinplate containers with a nominal capacity of 20 000 ml, 25 000 ml and 30 000 ml
Part 2 of EN 13025 specifies 20 l, 25 l and 30 l nominal capacity round cylindrical and tapered non-removable head containers with steel and tinplate thickness not exceeding 0,49 mm. Recommended...
January 1, 2004
Packaging - Light gauge metal containers - Part 2: Non-removable head (tight head) round steel and tinplate containers with a nominal capacity of 20, 25 and 30 l
Part 2 of EN 13025 specifies 20 l, 25 l and 30 l nominal capacity round cylindrical and tapered non-removable head containers with steel and tinplate thickness not exceeding 0,49 mm. Recommended...
Advertisement