NEN-EN 13025-2
Packaging - Light gauge metal containers - Part 2: Non-removable head (tight head) round steel and tinplate containers with a nominal capacity of 20, 25 and 30 l
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
Part 2 of EN 13025 specifies 20 l, 25 l and 30 l nominal capacity round cylindrical and tapered non-removable head containers with steel and tinplate thickness not exceeding 0,49 mm. Recommended dimensions related to this range of nominal filling volumes are shown in Table 1 of this European Standard.
Document History
November 1, 2005
Packaging - Light gauge metal containers - Part 2: Non-removable head (tight head) round steel and tinplate containers with a nominal capacity of 20 000 ml, 25 000 ml and 30 000 ml
Part 2 of EN 13025 specifies 20 l, 25 l and 30 l nominal capacity round cylindrical and tapered non-removable head containers with steel and tinplate thickness not exceeding 0,49 mm. Recommended...
NEN-EN 13025-2
January 1, 2004
Packaging - Light gauge metal containers - Part 2: Non-removable head (tight head) round steel and tinplate containers with a nominal capacity of 20, 25 and 30 l
Part 2 of EN 13025 specifies 20 l, 25 l and 30 l nominal capacity round cylindrical and tapered non-removable head containers with steel and tinplate thickness not exceeding 0,49 mm. Recommended...