CEN - EN ISO 12944-5

Paints and Varnishes - Corrosion Protection of Steel Structures by Protective Paint Systems - Part 5: Protective Paint Systems

inactive
Organization: CEN
Publication Date: 1 September 2007
Status: inactive
Page Count: 38
ICS Code (Paint coating processes): 87.020
scope:

This part of ISO 12944 describes the types of paint and paint system commonly used for corrosion protection of steel structures. It also provides guidance for the selection of paint systems available for different environments (see ISO 12944-2) and different surface preparation grades (see ISO 12944-4), and the durability grade to be expected (see ISO 12944-1). The durability of paint systems is classified in terms of low, medium and high.

Document History

October 1, 2019
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 5: Protective paint systems
This document describes the types of paint and paint system commonly used for corrosion protection of steel structures. It also gives guidelines for the selection of paint systems available for...
March 1, 2018
Paints and varnishes - Corrosion protection of steel structures by protective paint systems - Part 5: Protective paint systems
This document describes the types of paint and paint system commonly used for corrosion protection of steel structures. It also gives guidelines for the selection of paint systems available for...
EN ISO 12944-5
September 1, 2007
Paints and Varnishes - Corrosion Protection of Steel Structures by Protective Paint Systems - Part 5: Protective Paint Systems
This part of ISO 12944 describes the types of paint and paint system commonly used for corrosion protection of steel structures. It also provides guidance for the selection of paint systems available...
May 1, 1998
Paints and Varnishes - Corrosion Protection of Steel Structures by Protective Paint Systems - Part 5: Protective Paint Systems
A description is not available for this item.

References

Advertisement