NEN-EN 14043
High rise aerial appliances for fire service use - Turntable ladders with combined movements - Safety and performance requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 October 2005 |
| Status: | inactive |
| Page Count: | 83 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with combined movements of classes 18, 24 and 30, as defined in 3.13, under the control of fire-fighters and intended for fire fighting and rescuing people. Turntable ladder vehicles comprise of a chassis, bodywork and a powered extending structure unit in the form of a ladder with or without a cage. Turntable ladder vehicles covered by this European Standard have a self propelled chassis, the motor of which supplies power required for the operation of the ladder and permits all of the operational movements to be made simultaneously, with no restriction on the angle of the training movement.
Document History