NEN-EN 14043

Automatic turntable ladders for fire service use - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 December 2000
Status: inactive
Page Count: 166
ICS Code (Fire-fighting): 13.220.10
scope:

This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with combined movements of classes 18, 24 and 30, as defined in 3.13, under the control of fire-fighters and intended for fire fighting and rescuing people. Turntable ladder vehicles comprise of a chassis, bodywork and a powered extending structure unit in the form of a ladder with or without a cage. Turntable ladder vehicles covered by this European Standard have a self propelled chassis, the motor of which supplies power required for the operation of the ladder and permits all of the operational movements to be made simultaneously, with no restriction on the angle of the training movement.

Document History

January 1, 2014
High rise aerial appliances for fire and rescue service use - Turntable ladders with combined movements - Safety and performance requirements and test methods
EN 14043 specifies the safety and performance requirements and test methods applicable to turntable ladders with combined movements of classes 18, 24, 30 and > 30 to 56, as defined in 3.13, under the...
October 1, 2010
High rise aerial appliances for fire service use - Turntable ladders with combined movements - Safety and performance requirements and test methods
EN 14043 specifies the safety and performance requirements and test methods applicable to turntable ladders with combined movements of classes 18, 24, 30 and > 30 to 56, as defined in 3.13, under the...
April 1, 2009
High rise aerial appliances for fire service use - Turntable ladders with combined movements - Safety and performance requirements and test methods
This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with combined movements of classes 18, 24 and 30, as defined in 3.13, under...
July 1, 2008
High rise aerial appliances for fire service use - Turntable ladders with combined movements - Safety and performance requirements and test methods
A description is not available for this item.
January 1, 2007
High rise aerial appliances for fire service use - Turntable ladders with combined movements - Safety and performance requirements and test methods
A description is not available for this item.
October 1, 2005
High rise aerial appliances for fire service use - Turntable ladders with combined movements - Safety and performance requirements and test methods
This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with combined movements of classes 18, 24 and 30, as defined in 3.13, under...
NEN-EN 14043
December 1, 2000
Automatic turntable ladders for fire service use - Requirements and test methods
This European Standard specifies the safety and performance requirements and test methods applicable to turntable ladders with combined movements of classes 18, 24 and 30, as defined in 3.13, under...

References

Advertisement