NEN-EN 14364

Plastics piping systems for drainage and sewerage with or without pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Specifications for pipes, fittings and joints

inactive
Organization: NEN
Publication Date: 1 July 2011
Status: inactive
Page Count: 70
ICS Code (External sewage systems): 93.030
scope:

This European Standard specifies the required properties of the piping system and its components made from glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) intended to be used for drainage or sewerage, including culverts, with or without pressure. In a pipework system, pipes and fittings of different nominal pressure and stiffness ratings may be used together. It is the responsibility of the purchaser or specifier to make the appropriate selections taking into account their particular requirements and any relevant national regulations and installation practices or codes. This European Standard is applicable to GRP-UP, with flexible or rigid joints (see 3.33 and 3.34), primarily intended for use in buried installations. It is applicable to pipes, fittings and their joints of nominal sizes from DN 100 to DN 4000, which are intended to be used for the conveyance of surface water or sewage at temperatures up to 50 °C, with or without pressure. This European Standard covers a range of nominal sizes, nominal stiffnesses and nominal pressures. Clause 6 is applicable to fittings made using any of the following techniques: a) fabricated from straight pipe; b) moulded by: 1) filament winding; 2) tape winding; 3) contact moulding; 4) hot or cold press moulding. This European Standard is applicable to the joints to be used in GRP-UP piping systems to be used for the conveyance of water, both buried and non-buried. It is applicable to joints, which are or are not intended to be resistant to axial loading. It covers requirements to prove the design of the joint. It specifies type test performance requirements for the following joints as a function of the declared nominal pressure rating of the pipeline or system: c) socket-and-spigot (either integral with pipe or sleeve coupling) or mechanical joint; d) locked socket-and-spigot joint; e) cemented or wrapped joint; f) bolted flange joint. Recommended practices for the installation of buried pipes made in accordance with this standard is addressed in CEN/TS 14578. Guidelines for the structural analysis of buried GRP-UP pipelines are addressed in CEN/TS 14807. Guidance for the Assessment of Conformity of products made in accordance with this standard is addressed in CEN/TS 14632.

Document History

February 1, 2013
Plastics piping systems for drainage and sewerage with or without pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Specifications for pipes, fittings and joints
This European Standard specifies the required properties of the piping system and its components made from glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP)...
NEN-EN 14364
July 1, 2011
Plastics piping systems for drainage and sewerage with or without pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Specifications for pipes, fittings and joints
This European Standard specifies the required properties of the piping system and its components made from glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP)...
November 1, 2008
Plastics piping systems for drainage and sewerage with or without pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Specifications for pipes, fittings and joints
This European Standard specifies the required properties of the piping system and its components made from glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP)...
June 1, 2008
Plastics piping systems for drainage and sewerage with or without pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Specifications for pipes, fittings and joints
This European Standard specifies the required properties of the piping system and its components made from glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP)...
April 1, 2006
Plastics piping systems for drainage and sewerage with or without pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Specifications for pipes, fittings and joints
This European Standard specifies the required properties of the piping system and its components made from glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP)...
March 1, 2002
Plastics piping systems for drainage and sewerage with or without pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Specifications for pipes, fittings and joints
This European Standard specifies the required properties of the piping system and its components made from glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP)...
Advertisement