NEN-EN 14364
Plastics piping systems for drainage and sewerage with or without pressure - Glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) - Specifications for pipes, fittings and joints
| Organization: | NEN |
| Publication Date: | 1 April 2006 |
| Status: | inactive |
| Page Count: | 75 |
| ICS Code (External sewage systems): | 93.030 |
scope:
This European Standard specifies the required properties of the piping system and its components made from glass-reinforced thermosetting plastics (GRP) based on unsaturated polyester resin (UP) intended to be used for drainage or sewerage with or without pressure. In a pipework system, pipes and fittings of different nominal pressure and stiffness ratings may be used together. This European Standard is applicable to GRP-UP, with flexible or rigid joints (see 3.37 and 3.38), primarily intended for use in buried installations. It is applicable to pipes, fittings and their joints of nominal sizes from DN 100 to DN 3000, which are intended to be used for the conveyance of surface water or sewage at temperatures up to 50 °C, with or without pressure. This European Standard covers a range of nominal sizes, nominal stiffnesses and nominal pressures. Clause 4 specifies the general aspects of GRP-UP piping system intended to be used in the field of drainage or sewerage, with or without pressure. Clause 5 specifies the characteristics of pipes made from GRP-UP with or without aggregates and/or fillers. The pipes can have a thermosetting or thermoplastics liner. Clause 5 also specifies the test parameters for the test methods referred to in this European Standard. Clause 6 specifies the characteristics of fittings made from GRP-UP with either a thermosetting or thermoplastics liner intended to be used in the field of drainage or sewerage. Clause 6 specifies the dimensional and performance requirements for bends, branches, reducers, saddles and flanged adaptors and it also specifies the test parameters for the test methods referred to in this European Standard. Clause 6 is applicable to fittings made using any of the following techniques: a) fabricated from straight pipe; b) moulded by 1) filament winding; 2) tape winding; 3) contact moulding; 4) hot or cold press moulding. Clause 7 is applicable to the joints to be used in GRP-UP piping systems to be used for the conveyance of water, both buried and non-buried. This specification is applicable to joints, which are or are not intended to be resistant to axial loading. It covers requirements to prove the design of the joint. Clause 7 specifies type test performance requirements for the following joints as a function of the declared nominal pressure rating of the pipeline or system: i) socket-and-spigot (either integral with pipe or sleeve coupling) or mechanical joint; ii) locked socket-and-spigot joint; iii)cemented or wrapped joint; iv) bolted flange joint.
Document History