NEN-EN 14704-3
Determination of the elasticity of fabrics - Part 3: Narrow fabrics
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This standard describes the test methods which can be used to measure the elasticity and related properties of narrow fabrics. Two methods are itemised: one for the purpose of product quality assurance (method A), and the other for product performance when in use (method B).
Document History
January 1, 2007
Determination of the elasticity of fabrics - Part 3: Narrow fabrics
This standard describes the test methods which can be used to measure the elasticity and related properties of narrow fabrics. Two methods are itemised: one for the purpose of product quality...
NEN-EN 14704-3
December 1, 2004
Determination of the elasticity of fabrics - Part 3: Narrow fabrics
This standard describes the test methods which can be used to measure the elasticity and related properties of narrow fabrics. Two methods are itemised: one for the purpose of product quality...