NEN-EN 14704-3
Determination of the elasticity of fabrics - Part 3: Narrow fabrics
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2007 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This standard describes the test methods which can be used to measure the elasticity and related properties of narrow fabrics. Two methods are itemised: one for the purpose of product quality assurance (method A), and the other for product performance when in use (method B).
Document History
NEN-EN 14704-3
January 1, 2007
Determination of the elasticity of fabrics - Part 3: Narrow fabrics
This standard describes the test methods which can be used to measure the elasticity and related properties of narrow fabrics. Two methods are itemised: one for the purpose of product quality...
December 1, 2004
Determination of the elasticity of fabrics - Part 3: Narrow fabrics
This standard describes the test methods which can be used to measure the elasticity and related properties of narrow fabrics. Two methods are itemised: one for the purpose of product quality...