NEN-EN 1470
Textile floor coverings - Classification of needled floor coverings except for needled pile floor coverings
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Floor coverings): | 97.150 |
scope:
This European Standard describes and specifies the requirements for classification of needled floor coverings in sheet form into use classes in respect of wear and appearance retention and a class for luxury rating. This European Standard is also applicable to tiles, the additional requirements for which are given in Annex A. This European Standard is not applicable to needled pile floor coverings. This European Standard refers to the classification as defined in EN 685.
Document History