NEN-EN 1470

Textile floor coverings - Classification of needled floor coverings except for needled pile floor coverings

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 18
ICS Code (Floor coverings): 97.150
scope:

Describes and specifies needled floor coverings in sheet form including use classification according to wear and appearance retention. These floor coverings are intended to be bonded to the substrate. This standard is also applicable to tiles;the additional requirements for which are given in annex A. Is not applicable to needled pile floor coverings.

Document History

June 1, 2008
Textile floor coverings - Classification of needled floor coverings except for needled pile floor coverings
This European Standard describes and specifies the requirements for classification of needled floor coverings in sheet form into use classes in respect of wear and appearance retention and a class...
June 1, 2006
Textile floor coverings - Classification of needled floor coverings except for needled pile floor coverings
This European Standard describes and specifies the requirements for classification of needled floor coverings in sheet form into use classes in respect of wear and appearance retention and a class...
NEN-EN 1470
November 1, 1997
Textile floor coverings - Classification of needled floor coverings except for needled pile floor coverings
Describes and specifies needled floor coverings in sheet form including use classification according to wear and appearance retention. These floor coverings are intended to be bonded to the...
July 1, 1994
Textile floorcoverings - Classification of flat needled floorcoverings
Describes and specifies needled floor coverings in sheet form including use classification according to wear and appearance retention. These floor coverings are intended to be bonded to the...
Advertisement