NEN-EN 15308

Characterization of waste - Determination of selected polychlorinated biphenyls (PCB) in solid waste, soil and sludge by using capillary gas chromatography with electron capture or mass spectrometric detection

inactive
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 28
ICS Code (Solid wastes): 13.030.10
ICS Code (Chemical characteristics of soils): 13.080.10
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

This document specifies a method for quantitative determination of seven polychlorinated biphenyl congeners (PCB-28, PCB-52, PCB-101, PCB-118, PCB-138, PCB-153 and PCB-180) in solid waste using high-resolution gas chromatography with electron capture or mass spectrometric detection. The basic content of this standard is identical to that of the Horizontal PCB-standard and is therefore also applicable to soil, sludge and treated bio-waste. The detection and the quantification limits in this method are dependent on sample intake, the level of interferences as well as instrumental limitations. Under the conditions specified in this standard, minimum concentrations of individual PCB congeners equal or above 0,01 mg/kg dry matter can typically be determined with no interferences present.

Document History

October 1, 2016
Characterization of waste - Determination of selected polychlorinated biphenyls (PCB) in solid waste by gas chromatography with electron capture or mass spectrometric detection
This European Standard specifies a method for quantitative determination of seven polychlorinated biphenyl congeners (PCB-28, PCB-52, PCB-101, PCB-118, PCB-138, PCB-153 and PCB-180) in solid waste...
December 1, 2015
Characterization of waste - Determination of selected polychlorinated biphenyls (PCB) in solid waste by gas chromatography with electron capture or mass spectrometric detection
This draft European Standard specifies a method for quantitative determination of seven polychlorinated biphenyl congeners (PCB-28, PCB-52, PCB-101, PCB-118, PCB-138, PCB-153 and PCB-180) in solid...
February 1, 2008
Characterization of waste - Determination of selected polychlorinated biphenyls (PCB) in solid waste by using capillary gas chromatography with electron capture or mass spectrometric detection
This document specifies a method for quantitative determination of seven polychlorinated biphenyl congeners (PCB-28, PCB-52, PCB-101, PCB-118, PCB-138, PCB-153 and PCB-180) in solid waste using...
NEN-EN 15308
August 1, 2005
Characterization of waste - Determination of selected polychlorinated biphenyls (PCB) in solid waste, soil and sludge by using capillary gas chromatography with electron capture or mass spectrometric detection
This document specifies a method for quantitative determination of seven polychlorinated biphenyl congeners (PCB-28, PCB-52, PCB-101, PCB-118, PCB-138, PCB-153 and PCB-180) in solid waste using...
Advertisement