NEN-EN 15308
Characterization of waste - Determination of selected polychlorinated biphenyls (PCB) in solid waste by gas chromatography with electron capture or mass spectrometric detection
| Organization: | NEN |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 47 |
| ICS Code (Solid wastes): | 13.030.10 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
| ICS Code (Liquid wastes. Sludge): | 13.030.20 |
scope:
This draft European Standard specifies a method for quantitative determination of seven polychlorinated biphenyl congeners (PCB-28, PCB-52, PCB-101, PCB-118, PCB-138, PCB-153 and PCB-180) in solid waste using high-resolution gas chromatography with electron capture or mass spectrometric detection. The basic content of this standard is identical to that of the Horizontal PCB-standard and is therefore also applicable to soil, sludge and treated bio-waste. The detection and the quantification limits in this method are dependent on sample intake, the level of interferences as well as instrumental limitations. Under the conditions specified in this standard, minimum amounts of individual PCB congeners equal or above 0,01 mg/kg dry matter can typically be determined with no interferences present.
Document History