AHRI 750

Thermostatic Refrigerant Expansion Valves

inactive
Buy Now
Organization: AHRI
Publication Date: 1 January 2007
Status: inactive
Page Count: 11
scope:

This standard applies to Thermostatic Refrigerant Expansion Valves for use with refrigerants listed in 2.1.1 at evaporator temperatures between 50°F [10°C] and -40°F [-40°C].

Refrigerants. The refrigerants included in this standard are: R-12, R-22, R-134a, R-404A, R-407C, R-410A, R- 502 and R-507A.

Purpose. The purpose of this standard is to establish for Thermostatic Refrigerant Expansion Valves: definitions; test requirements; rating requirements; minimum data requirements for Published Ratings; marking and nameplate data; and conformance conditions.

Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors and users.

Review and Amendment. This standard is subject to review and amendment as technology advances.

Document History

AHRI 750
January 1, 2007
Thermostatic Refrigerant Expansion Valves
This standard applies to Thermostatic Refrigerant Expansion Valves for use with refrigerants listed in 2.1.1 at evaporator temperatures between 50°F [10°C] and -40°F [-40°C]. Refrigerants. The...
750
January 1, 2001
Thermostatic Refrigerant Expansion Valves
This standard applies to Thermostatic Refrigerant Expansion Valves for use with refrigerants listed in 2.1.1 at evaporator temperatures between +50 degrees F [10 degrees C] and -40 degrees F [-40...
750
January 1, 1994
Thermostatic Refrigerant Expansion Valves
A description is not available for this item.

References

Advertisement