AHRI - 750
Thermostatic Refrigerant Expansion Valves
inactive
| Organization: | AHRI |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 9 |
Document History
January 1, 2007
Thermostatic Refrigerant Expansion Valves
This standard applies to Thermostatic Refrigerant Expansion Valves for use with refrigerants listed in 2.1.1 at evaporator temperatures between 50°F [10°C] and -40°F [-40°C].
Refrigerants. The...
January 1, 2001
Thermostatic Refrigerant Expansion Valves
This standard applies to Thermostatic Refrigerant Expansion Valves for use with refrigerants listed in 2.1.1 at evaporator temperatures between +50 degrees F [10 degrees C] and -40 degrees F [-40...
750
January 1, 1994
Thermostatic Refrigerant Expansion Valves
A description is not available for this item.