NEN-EN 1559-2
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
NEN-EN 1559-2 specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. This part of EN 1559 is also applicable to nickel and cobalt alloy castings.
Document History
NEN-EN 1559-2
October 1, 2014
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
NEN-EN 1559-2 specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. This part of EN 1559 is also...
August 1, 2012
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
NEN-EN 1559-2 specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. This part of EN 1559 is also...
March 1, 2000
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
Specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. Is also applicable to nickel and cobalt alloy...
October 1, 1995
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
Specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. Is also applicable to nickel and cobalt alloy...