NEN-EN 1559-2

Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings

inactive
Organization: NEN
Publication Date: 1 March 2000
Status: inactive
Page Count: 29
ICS Code (Iron and steel castings): 77.140.80
scope:

Specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. Is also applicable to nickel and cobalt alloy castings.

Document History

October 1, 2014
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
NEN-EN 1559-2 specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. This part of EN 1559 is also...
August 1, 2012
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
NEN-EN 1559-2 specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. This part of EN 1559 is also...
NEN-EN 1559-2
March 1, 2000
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
Specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. Is also applicable to nickel and cobalt alloy...
October 1, 1995
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
Specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. Is also applicable to nickel and cobalt alloy...

References

Advertisement