NEN-EN 312

Particleboards - Specifications

active, Most Current
Organization: NEN
Publication Date: 1 September 2010
Status: active
Page Count: 22
ICS Code (Fibre and particle boards): 79.060.20
scope:

This European Standard specifies the requirements for flat-pressed or calendar-pressed unfaced particleboards as defined in EN 309. The values listed in this standard relate to product properties, but they are not characteristic values to be used in design calculations. Additional information on supplementary properties for certain applications is also given. This standard does not apply to extruded particleboards and flaxboards, which are standardised in EN 14755 and EN 15197 respectively.

Document History

NEN-EN 312
September 1, 2010
Particleboards - Specifications
This European Standard specifies the requirements for flat-pressed or calendar-pressed unfaced particleboards as defined in EN 309. The values listed in this standard relate to product properties,...
July 1, 2009
Particleboards - Specifications
This European Standard specifies the requirements for flat-pressed or calendar-pressed unfaced particleboards as defined in EN 309. The values listed in this standard relate to product properties,...
October 1, 2003
Particleboards - Specifications
This European Standard specifies the requirements for resin-bonded unfaced particleboards. The values listed in this standard relate to product properties but they are not characteristics values to...
November 1, 2002
Particleboards - Specifications
This European Standard specifies the requirements for resin-bonded unfaced particleboards. The values listed in this standard relate to product properties but they are not characteristics values to...
Advertisement