NEN-EN 312
Particleboards - Specifications
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
This European Standard specifies the requirements for resin-bonded unfaced particleboards. The values listed in this standard relate to product properties but they are not characteristics values to be used in design calculations. Additional information on supplementary properties for certain applications is also given.
Document History
September 1, 2010
Particleboards - Specifications
This European Standard specifies the requirements for flat-pressed or calendar-pressed unfaced particleboards as defined in EN 309. The values listed in this standard relate to product properties,...
July 1, 2009
Particleboards - Specifications
This European Standard specifies the requirements for flat-pressed or calendar-pressed unfaced particleboards as defined in EN 309. The values listed in this standard relate to product properties,...
October 1, 2003
Particleboards - Specifications
This European Standard specifies the requirements for resin-bonded unfaced particleboards. The values listed in this standard relate to product properties but they are not characteristics values to...
NEN-EN 312
November 1, 2002
Particleboards - Specifications
This European Standard specifies the requirements for resin-bonded unfaced particleboards. The values listed in this standard relate to product properties but they are not characteristics values to...