NEN-EN 3645-008
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 008: Non release plug with grounding ring - Product standard
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of plugs with shielding rings in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 3. For contacts, filler plugs and rear accessories associated with this plug, see EN 3645-002. For receptacles and protective covers, see EN 3645-003, EN 3645-004, EN 3645-005, EN 3645-007, EN 3645-009 and EN 3645-010 respectively. These connectors are derived from and interchangeable with models W, F, J, M and K in specification MIL-DTL-38999/26.
Document History