NEN-EN 3645-008

Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 °C or 200 °C continuous - Part 008: Non release plug with grounding ring - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 March 2015
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 3645-008 specifies the characteristics of plugs with grounding rings in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 2. For contacts, sealing plugs and cable outlet accessories associated with this plug see EN 3645-002. For receptacles and protective covers, see EN 3645-003, EN 3645-004, EN 3645-005, EN 3645-007, EN 3645-009 and EN 3645-010 respectively. These connectors are derived from and interchangeable with models W, J, K, F, M and Z in specification MIL-DTL-38999/26.

Document History

NEN-EN 3645-008
March 1, 2015
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling operating temperature 175 °C or 200 °C continuous - Part 008: Non release plug with grounding ring - Product standard
NEN-EN 3645-008 specifies the characteristics of plugs with grounding rings in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 2. For...
October 1, 2007
Aerospace series - Connectors, electrical, circular, scoop-proof, triple start threaded coupling, operating temperature 175 °C or 200 °C continuous - Part 008: Non release plug with grounding ring - Product standard
This standard specifies the characteristics of plugs with shielding rings in the family of circular, electrical connectors, with triple start threaded coupling. It applies to models in Table 3. For...
Advertisement