NEN-EN 334+A1

Gas pressure regulators for inlet pressures up to 100 bar

active, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: active
Page Count: 110
ICS Code (Pressure regulators): 23.060.40
scope:

This document specifies constructional, functional, testing and marking requirements, sizing and documentation of gas pressure regulators used in the pressure regulating stations in accordance with EN 12186 or EN 12279:" - for inlet pressures up to 100 bar and nominal diameters up to DN 400; - for an operating temperature range from -20 °C to +60 °C, which operate with fuel gases of the 1st and 2nd family in accordance with EN 437 in transmission and distribution networks and also in commercial and industrial installations. "Gas pressure regulators" hereafter will be called "regulators" except in the titles. For standard regulators when used in pressure regulating stations complying with EN 12186 or EN 12279, Annex ZA lists all applicable Essential Requirements except the external corrosion resistance in case of environmental conditions where corrosion is likely to occur." ! This document considers the following classes/types of regulators:" - class 1: operating temperature range from -10 °C to 60 °C; - class 2: operating temperature range from -20 °C to 60 °C; - type IS: (integral strength type); - type DS: (differential strength type)." This document applies to regulators which use the pipeline gas as a source of control energy unassisted by any external power source. The regulator may incorporate a creep (venting) relief device, complying with the requirements in Annex F. The regulators complying with the requirements of this document may be declared as "in compliance with EN 334" and bear the marking "EN 334".

Document History

May 1, 2016
Gas pressure regulators for inlet pressure up to 100 bar
This document specifies constructional, functional, testing, marking, sizing and documentation requirements of gas pressure regulators: - for inlet pressures up to 100 bar and nominal diameters up to...
NEN-EN 334+A1
March 1, 2009
Gas pressure regulators for inlet pressures up to 100 bar
This document specifies constructional, functional, testing and marking requirements, sizing and documentation of gas pressure regulators used in the pressure regulating stations in accordance with...
August 1, 2008
Gas pressure regulators for inlet pressures up to 100 bar
A description is not available for this item.
April 1, 2005
Gas pressure regulators for inlet pressures up to 100 bar
This document specifies constructional and functional requirements, regulator sizing, testing, documentation and marking of gas pressure regulators used in the pressure regulating stations: - for...
September 1, 2004
Gas pressure regulators for inlet pressures up to 100 bar
This document specifies constructional and functional requirements, regulator sizing, testing, documentation and marking of gas pressure regulators used in the pressure regulating stations: - for...
October 1, 2000
Gas pressure regulators for inlet pressures up to 100 bar
A description is not available for this item.
March 1, 2000
Gas pressure regulators for inlet pressures up to 100 bar
A description is not available for this item.
May 1, 1999
Gas pressure regulators for inlet pressures up to 100 bar
Specifies contstructional and functional requirements, regulator sizing, testing, documentation and marking of gas pressure regulators: - for inlet pressures up to 100 bar;- used at an ambient...
June 1, 1990
Gas pressure governors for inlet pressures up to 100 bar
Specifies contstructional and functional requirements, regulator sizing, testing, documentation and marking of gas pressure regulators: - for inlet pressures up to 100 bar;- used at an ambient...

References

Advertisement