NEN-EN 334

Gas pressure regulators for inlet pressures up to 100 bar

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 69
ICS Code (Pressure regulators): 23.060.40
scope:

Specifies contstructional and functional requirements, regulator sizing, testing, documentation and marking of gas pressure regulators: - for inlet pressures up to 100 bar;- used at an ambient temperature range from -20 °C to +60°C, which operate with fuel gases of the 1st and of the 2nd family in accordance with EN 437 in transmission and distribution networks and also in industrial installations.

Document History

May 1, 2016
Gas pressure regulators for inlet pressure up to 100 bar
This document specifies constructional, functional, testing, marking, sizing and documentation requirements of gas pressure regulators: - for inlet pressures up to 100 bar and nominal diameters up to...
March 1, 2009
Gas pressure regulators for inlet pressures up to 100 bar
This document specifies constructional, functional, testing and marking requirements, sizing and documentation of gas pressure regulators used in the pressure regulating stations in accordance with...
August 1, 2008
Gas pressure regulators for inlet pressures up to 100 bar
A description is not available for this item.
April 1, 2005
Gas pressure regulators for inlet pressures up to 100 bar
This document specifies constructional and functional requirements, regulator sizing, testing, documentation and marking of gas pressure regulators used in the pressure regulating stations: - for...
September 1, 2004
Gas pressure regulators for inlet pressures up to 100 bar
This document specifies constructional and functional requirements, regulator sizing, testing, documentation and marking of gas pressure regulators used in the pressure regulating stations: - for...
October 1, 2000
Gas pressure regulators for inlet pressures up to 100 bar
A description is not available for this item.
March 1, 2000
Gas pressure regulators for inlet pressures up to 100 bar
A description is not available for this item.
NEN-EN 334
May 1, 1999
Gas pressure regulators for inlet pressures up to 100 bar
Specifies contstructional and functional requirements, regulator sizing, testing, documentation and marking of gas pressure regulators: - for inlet pressures up to 100 bar;- used at an ambient...
June 1, 1990
Gas pressure governors for inlet pressures up to 100 bar
Specifies contstructional and functional requirements, regulator sizing, testing, documentation and marking of gas pressure regulators: - for inlet pressures up to 100 bar;- used at an ambient...
Advertisement