NEN-EN 4549

Aerospace series - Pipe coupling, in heat resisting steel or in heat resisting nickel alloy - Coupling end, welded - Design configuration - Inch series

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 13
ICS Code (Aerospace fluid systems and components): 49.080
scope:

NEN-EN 4549 defines the dimensions and tolerances for the weld end of fluid system components mating with pipe. Both shall be: - from inch series; - of the same dimensional code; - made of corrosion resistant steel or nickel alloy.

Document History

NEN-EN 4549
May 1, 2014
Aerospace series - Pipe coupling, in heat resisting steel or in heat resisting nickel alloy - Coupling end, welded - Design configuration - Inch series
NEN-EN 4549 defines the dimensions and tolerances for the weld end of fluid system components mating with pipe. Both shall be: - from inch series; - of the same dimensional code; - made of corrosion...
February 1, 2003
Aerospace series - Pipe coupling, in heat resisting steel or in heat resisting nickel alloy - Coupling end, welded - Design configuration - Inch series
This standard defines the dimensions and tolerances for the weld end of fluid system components mating with pipe. Both shall be:- from inch series;- of the same dimensional code;- made of corrosion...
Advertisement