NEN-EN 4549
Aerospace series - Pipe coupling, in heat resisting steel or in heat resisting nickel alloy - Coupling end, welded - Design configuration - Inch series
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard defines the dimensions and tolerances for the weld end of fluid system components mating with pipe. Both shall be:- from inch series;- of the same dimensional code;- made of corrosion resistant steel or nickel alloy.
Document History
May 1, 2014
Aerospace series - Pipe coupling, in heat resisting steel or in heat resisting nickel alloy - Coupling end, welded - Design configuration - Inch series
NEN-EN 4549 defines the dimensions and tolerances for the weld end of fluid system components mating with pipe. Both shall be: - from inch series; - of the same dimensional code; - made of corrosion...
NEN-EN 4549
February 1, 2003
Aerospace series - Pipe coupling, in heat resisting steel or in heat resisting nickel alloy - Coupling end, welded - Design configuration - Inch series
This standard defines the dimensions and tolerances for the weld end of fluid system components mating with pipe. Both shall be:- from inch series;- of the same dimensional code;- made of corrosion...