NEN-EN 50243

Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers

inactive
Organization: NEN
Publication Date: 1 April 1996
Status: inactive
Page Count: 21
ICS Code (Transformers. Reactors): 29.180
ICS Code (Bushings): 29.080.20
scope:

Is applicable to ceramic insulated outdoor bushings for rated voltages of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA and frequencies form 15 Hz up to 60 Hz for insulating liquid filled transformers. Establishes essential dimensions, to ensure interchangeability and adequate mounting of bushings.

Document History

August 1, 2022
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
This document is applicable to ceramic insulated outdoor bushings for highest voltages for equipment of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA for insulating liquid filled transformers...
July 1, 2021
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
This document is applicable to ceramic insulated outdoor bushings for highest voltages for equipment of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA for insulating liquid filled transformers...
June 1, 2002
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
Is applicable to ceramic insulated outdoor bushings for rated voltages of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA and frequencies form 15 Hz up to 60 Hz for insulating liquid filled...
NEN-EN 50243
April 1, 1996
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
Is applicable to ceramic insulated outdoor bushings for rated voltages of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA and frequencies form 15 Hz up to 60 Hz for insulating liquid filled...
Advertisement