NEN-EN 50243
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Bushings): | 29.080.20 |
scope:
Is applicable to ceramic insulated outdoor bushings for rated voltages of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA and frequencies form 15 Hz up to 60 Hz for insulating liquid filled transformers. Establishes essential dimensions, to ensure interchangeability and adequate mounting of bushings.
Document History
August 1, 2022
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
This document is applicable to ceramic insulated outdoor bushings for highest voltages for equipment of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA for insulating liquid filled transformers...
July 1, 2021
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
This document is applicable to ceramic insulated outdoor bushings for highest voltages for equipment of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA for insulating liquid filled transformers...
NEN-EN 50243
June 1, 2002
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
Is applicable to ceramic insulated outdoor bushings for rated voltages of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA and frequencies form 15 Hz up to 60 Hz for insulating liquid filled...
April 1, 1996
Outdoor bushings for 24 kV and 36 kV and for 5 kA and 8 kA, for liquid filled transformers
Is applicable to ceramic insulated outdoor bushings for rated voltages of 24 kV and 36 kV, with rated currents of 5 kA and 8 kA and frequencies form 15 Hz up to 60 Hz for insulating liquid filled...