NEN-EN 50363-5

Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 9
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series, EN 50267-2 (series), EN 60684-2 and EN 50396.

Document History

April 1, 2011
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
A description is not available for this item.
September 1, 2010
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
A description is not available for this item.
March 1, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in...
NEN-EN 50363-5
January 1, 2004
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in...
Advertisement