NEN-EN 50363-5/A1
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
Document History
NEN-EN 50363-5/A1
April 1, 2011
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
A description is not available for this item.
September 1, 2010
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
A description is not available for this item.
March 1, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in...
January 1, 2004
Insulating, sheathing and covering materials for low voltage energy cables - Part 5: Halogen-free, cross-linked insulating compounds
This part of EN 50363 specifies the requirements for the physical properties of the harmonised halogen-free, cross-linked insulating compounds given in Table 1. The relevant test methods are given in...