NEN-EN-IEC 60317-21
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
| Organization: | NEN |
| Publication Date: | 1 March 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Wires): | 29.060.10 |
scope:
NEN-EN-IEC 60317-21 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The range of nominal conductor diameters covered by this standard is: - Grade 1: 0,018 mm up to and including 0,800 mm; - Grade 2: 0,020 mm up to and including 0,800 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.
Document History