NEN-EN-IEC 60317-21/A1

Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155

inactive
Organization: NEN
Publication Date: 1 February 1998
Status: inactive
Page Count: 4
ICS Code (Wires): 29.060.10

Document History

March 1, 2014
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
NEN-EN-IEC 60317-21 specifies the requirements of solderable enamelled round copper winding wire of class 155 with a sole coating based on polyurethane resin, which may be modified providing it...
March 1, 2000
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
A description is not available for this item.
NEN-EN-IEC 60317-21/A1
February 1, 1998
Specifications for particular types of winding wires - Part 21: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 155
A description is not available for this item.
Advertisement